Fox Electronics, Inc. Crystals - FSRLF327 FSRLF327

Description
Manufacturer: Fox Electronics Win Source Part Number: 1040237-FSRLF327 Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Height - Seated (Max): 0.098" (2.50mm) Mounting: SMD (SMT) Frequency: 32.768kHz ESR: 50 kOhm Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.343" L x 0.146" W (8.70mm x 3.70mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: Fox Electronics Win Source Part Number: 1040237-FSRLF327 Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Height - Seated (Max): 0.098" (2.50mm) Mounting: SMD (SMT) Frequency: 32.768kHz ESR: 50 kOhm Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.343" L x 0.146" W (8.70mm x 3.70mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FSRLF327 - 1040237-FSRLF327 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - FSRLF327
1040237-FSRLF327
Crystals - FSRLF327 1040237-FSRLF327
Manufacturer: Fox Electronics Win Source Part Number: 1040237-FSRLF327 Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Height - Seated (Max): 0.098" (2.50mm) Mounting: SMD (SMT) Frequency: 32.768kHz ESR: 50 kOhm Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.343" L x 0.146" W (8.70mm x 3.70mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Clock & Timing

Manufacturer: Fox Electronics
Win Source Part Number: 1040237-FSRLF327
Packaging: Reel - TR
Type: kHz Crystal (Tuning Fork)
Height - Seated (Max): 0.098" (2.50mm)
Mounting: SMD (SMT)
Frequency: 32.768kHz
ESR: 50 kOhm
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.343" L x 0.146" W (8.70mm x 3.70mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Clock & Timing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1040237-FSRLF327
Product Name Crystals - FSRLF327
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
Frequency Tolerance 20 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-18-33B2-JGN-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 18 pF
View Details
4 Pin Crystal C3E - C3E-27.120-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Frequency 0.0328 MHz
Frequency Tolerance 20 %
Load Capacitance 6 pF
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details