Fox Electronics, Inc. Crystals - FQ5032B-25.000 FQ5032B-25.000

Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059649-FQ5032B-25.0 00 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 5 mm Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 50 Ω Height: 1.1938 mm Frequency Stability: 30 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 4 Width: 3.2004 mm Categories: Crystals Alternative Parts (Cross-Reference): 7A-25.000MAAK-T; ABM3C-25.000MHZ-D4Y- T; 7A-25.000MAAJ-T; ABLS2-25.000MHZ-D4YF -T; ABLS3-25.000MHZ-D4YF -T; 7M-25.000MAAJ-TFQ503 2B-25.000.; FQ5032B25.000; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 3.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Series Resistance: 50 Ω REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059649-FQ5032B-25.0 00 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 5 mm Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 50 Ω Height: 1.1938 mm Frequency Stability: 30 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 4 Width: 3.2004 mm Categories: Crystals Alternative Parts (Cross-Reference): 7A-25.000MAAK-T; ABM3C-25.000MHZ-D4Y- T; 7A-25.000MAAJ-T; ABLS2-25.000MHZ-D4YF -T; ABLS3-25.000MHZ-D4YF -T; 7M-25.000MAAJ-TFQ503 2B-25.000.; FQ5032B25.000; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 3.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Series Resistance: 50 Ω REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - FQ5032B-25.000 - 1059649-FQ5032B-25.000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - FQ5032B-25.000
1059649-FQ5032B-25.000
Crystals - FQ5032B-25.000 1059649-FQ5032B-25.000
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059649-FQ5032B-25.0 00 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 5 mm Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 50 Ω Height: 1.1938 mm Frequency Stability: 30 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 4 Width: 3.2004 mm Categories: Crystals Alternative Parts (Cross-Reference): 7A-25.000MAAK-T; ABM3C-25.000MHZ-D4Y- T; 7A-25.000MAAJ-T; ABLS2-25.000MHZ-D4YF -T; ABLS3-25.000MHZ-D4YF -T; 7M-25.000MAAJ-TFQ503 2B-25.000.; FQ5032B25.000; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 3.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Series Resistance: 50 Ω REACH SVHC: No SVHC

Manufacturer: Fox Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059649-FQ5032B-25.000
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Length: 5 mm
Mounting: SMD (SMT)
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 50 Ω
Height: 1.1938 mm
Frequency Stability: 30 ppm
Frequency Tolerance: 0.003 %
Load Capacitance: 20 pF
Number of Pins: 4
Width: 3.2004 mm
Categories: Crystals
Alternative Parts (Cross-Reference): 7A-25.000MAAK-T; ABM3C-25.000MHZ-D4Y-T; 7A-25.000MAAJ-T; ABLS2-25.000MHZ-D4YF-T; ABLS3-25.000MHZ-D4YF-T; 7M-25.000MAAJ-TFQ5032B-25.000.; FQ5032B25.000;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 3.2 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Series Resistance: 50 Ω
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1059649-FQ5032B-25.000
Product Name Crystals - FQ5032B-25.000
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
Frequency Tolerance 0.0030 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-20-3X-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
4 Pin Crystal C1E - C1E-30.000-8-1035-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details