Fox Electronics, Inc. Crystals - FQ1045A-3.6864 FQ1045A-3.6864

Description
Manufacturer: Fox Electronics Win Source Part Number: 1175146-FQ1045A-3.68 64 Series: FQ1045A Packaging: Reel - TR Type: MHz Crystal Operating Temperature Range: 0°C ~ 70°C Package: 2-SMD, No Lead Mounting: SMD Frequency: 3.6864MHz ESR (Equivalent Series Resistance): 150 Ohm Size: 0.394" L x 0.177" W (10.00mm x 4.50mm) Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Manufacturer Homepage: www.foxonline.com Height - Seated (Maximum): 0.067" (1.70mm) Alternative Parts (Cross-Reference): FC8AQCCMC3.6864-T1; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fox Electronics Win Source Part Number: 1175146-FQ1045A-3.68 64 Series: FQ1045A Packaging: Reel - TR Type: MHz Crystal Operating Temperature Range: 0°C ~ 70°C Package: 2-SMD, No Lead Mounting: SMD Frequency: 3.6864MHz ESR (Equivalent Series Resistance): 150 Ohm Size: 0.394" L x 0.177" W (10.00mm x 4.50mm) Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Manufacturer Homepage: www.foxonline.com Height - Seated (Maximum): 0.067" (1.70mm) Alternative Parts (Cross-Reference): FC8AQCCMC3.6864-T1; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FQ1045A-3.6864 - 1175146-FQ1045A-3.6864 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - FQ1045A-3.6864
1175146-FQ1045A-3.6864
Crystals - FQ1045A-3.6864 1175146-FQ1045A-3.6864
Manufacturer: Fox Electronics Win Source Part Number: 1175146-FQ1045A-3.68 64 Series: FQ1045A Packaging: Reel - TR Type: MHz Crystal Operating Temperature Range: 0°C ~ 70°C Package: 2-SMD, No Lead Mounting: SMD Frequency: 3.6864MHz ESR (Equivalent Series Resistance): 150 Ohm Size: 0.394" L x 0.177" W (10.00mm x 4.50mm) Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Manufacturer Homepage: www.foxonline.com Height - Seated (Maximum): 0.067" (1.70mm) Alternative Parts (Cross-Reference): FC8AQCCMC3.6864-T1; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Fox Electronics
Win Source Part Number: 1175146-FQ1045A-3.6864
Series: FQ1045A
Packaging: Reel - TR
Type: MHz Crystal
Operating Temperature Range: 0°C ~ 70°C
Package: 2-SMD, No Lead
Mounting: SMD
Frequency: 3.6864MHz
ESR (Equivalent Series Resistance): 150 Ohm
Size: 0.394" L x 0.177" W (10.00mm x 4.50mm)
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Manufacturer Homepage: www.foxonline.com
Height - Seated (Maximum): 0.067" (1.70mm)
Alternative Parts (Cross-Reference): FC8AQCCMC3.6864-T1;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1175146-FQ1045A-3.6864
Product Name Crystals - FQ1045A-3.6864
Package / Form Factor Surface Mount
Frequency 3.69 MHz
Frequency Stability 30 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-10-33-AGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Units - 6720397P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 8 MHz
View Details
4 Pin Crystal C2E - C2E-12.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 12 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details