Fox Electronics, Inc. Crystals - FOXSDLF/240F-20/TR FOXSDLF/240F-20/TR

Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173807-FOXSDLF/240F -20/TR Frequency: 24 MHz Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Categories: Crystals Alternative Parts (Cross-Reference): FOXSDLF-240F-20TR; FOXSDLF/240F-20TR; FOXSDLF/240F20/TR; FOXSDLF/240F20TR; FOXSDLF240F-20TR; FOXSDLF240F20TR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Schedule B: 8541600060, 8541600060 Series Resistance: 30 Ω Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173807-FOXSDLF/240F -20/TR Frequency: 24 MHz Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Categories: Crystals Alternative Parts (Cross-Reference): FOXSDLF-240F-20TR; FOXSDLF/240F-20TR; FOXSDLF/240F20/TR; FOXSDLF/240F20TR; FOXSDLF240F-20TR; FOXSDLF240F20TR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Schedule B: 8541600060, 8541600060 Series Resistance: 30 Ω Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - FOXSDLF/240F-20/TR - 1173807-FOXSDLF/240F-20/TR - Win Source Electronics
Laguna Hills, CA, United States
Crystals - FOXSDLF/240F-20/TR
1173807-FOXSDLF/240F-20/TR
Crystals - FOXSDLF/240F-20/TR 1173807-FOXSDLF/240F-20/TR
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173807-FOXSDLF/240F -20/TR Frequency: 24 MHz Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Categories: Crystals Alternative Parts (Cross-Reference): FOXSDLF-240F-20TR; FOXSDLF/240F-20TR; FOXSDLF/240F20/TR; FOXSDLF/240F20TR; FOXSDLF240F-20TR; FOXSDLF240F20TR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Schedule B: 8541600060, 8541600060 Series Resistance: 30 Ω Max Operating Temperature: 70 °C

Manufacturer: Fox Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173807-FOXSDLF/240F-20/TR
Frequency: 24 MHz
Frequency Stability: 50 ppm
Frequency Tolerance: 0.003 %
Load Capacitance: 20 pF
Number of Pins: 2
Categories: Crystals
Alternative Parts (Cross-Reference): FOXSDLF-240F-20TR; FOXSDLF/240F-20TR; FOXSDLF/240F20/TR; FOXSDLF/240F20TR; FOXSDLF240F-20TR; FOXSDLF240F20TR;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Schedule B: 8541600060, 8541600060
Series Resistance: 30 Ω
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1173807-FOXSDLF/240F-20/TR
Product Name Crystals - FOXSDLF/240F-20/TR
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-S-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 1735665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC7V-T1A32.768KHZ125PF20PPMTBQAT3TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details