Fox Electronics, Inc. SMD 20MHz Clock and Timing IC FOXSDLF/200-20/TR

Description
Parallel - Fundamental Quartz Crystal, 20MHz Nom, HC49SD, SMD, 2 PIN Product overview: FOXSDLF/200-20/TR from Fox Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 20MHz, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-FOXSDLF/200-20/T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Parallel - Fundamental Quartz Crystal, 20MHz Nom, HC49SD, SMD, 2 PIN Product overview: FOXSDLF/200-20/TR from Fox Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 20MHz, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-FOXSDLF/200-20/T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20MHz Clock and Timing IC - 171-FOXSDLF/200-20/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20MHz Clock and Timing IC
171-FOXSDLF/200-20/TR
SMD 20MHz Clock and Timing IC 171-FOXSDLF/200-20/TR
Parallel - Fundamental Quartz Crystal, 20MHz Nom, HC49SD, SMD, 2 PIN Product overview: FOXSDLF/200-20/TR from Fox Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 20MHz, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-FOXSDLF/200-20/T R can be used for catalog matching and distributor lookup.

Parallel - Fundamental Quartz Crystal, 20MHz Nom, HC49SD, SMD, 2 PIN Product overview: FOXSDLF/200-20/TR from Fox Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 20MHz, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-FOXSDLF/200-20/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 171-FOXSDLF/200-20/TR
Product Name SMD 20MHz Clock and Timing IC
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - HEF4541BT,653-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
2 suppliers
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555IMX/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
4 suppliers
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details