Fox Electronics, Inc. Crystal, 6.0Mhz, 20Pf, Smd; Frequency Nom Fox Electronics FOXSDLF/060-20

Description
CRYSTAL, 6.0MHZ, 20PF, SMD; Frequency Nom:6MHz; Crystal Case:SMD, 11.7mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:HC49SDLF Series; Operating Temperature Min:-20°C; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 6.0MHZ, 20PF, SMD; Frequency Nom:6MHz; Crystal Case:SMD, 11.7mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:HC49SDLF Series; Operating Temperature Min:-20°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 6.0Mhz, 20Pf, Smd; Frequency Nom Fox Electronics - 53Y3198 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 6.0Mhz, 20Pf, Smd; Frequency Nom Fox Electronics
53Y3198
Crystal, 6.0Mhz, 20Pf, Smd; Frequency Nom Fox Electronics 53Y3198
CRYSTAL, 6.0MHZ, 20PF, SMD; Frequency Nom:6MHz; Crystal Case:SMD, 11.7mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:HC49SDLF Series; Operating Temperature Min:-20°C; RoHS Compliant: Yes

CRYSTAL, 6.0MHZ, 20PF, SMD; Frequency Nom:6MHz; Crystal Case:SMD, 11.7mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:HC49SDLF Series; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 53Y3198
Product Name Crystal, 6.0Mhz, 20Pf, Smd; Frequency Nom Fox Electronics
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystals - 50-ECS-100-S-28AX-TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C1E - C1E-30.000-8-1035-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details