Fox Electronics, Inc. Crystals - FOXSDLF/060-20/TR FOXSDLF/060-20/TR

Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059579-FOXSDLF/060- 20/TR Frequency: 6 MHz Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Categories: Crystals Alternative Parts (Cross-Reference): ATS060SM-1; ECS-60-20-5PX-TR; ATS060SM-1E; ATS060SM-T; ABLS-6.000MHZ-B4-T; ECS-59.9-20-5PX-TRFO XSDLF/060-20 TR; FOXSDLF/060-20TR; FOXSDLF060-20/TR; FOXSDLF060-20TR; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Schedule B: 8541600025 Series Resistance: 120 Ω
Request a Quote
Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059579-FOXSDLF/060- 20/TR Frequency: 6 MHz Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Categories: Crystals Alternative Parts (Cross-Reference): ATS060SM-1; ECS-60-20-5PX-TR; ATS060SM-1E; ATS060SM-T; ABLS-6.000MHZ-B4-T; ECS-59.9-20-5PX-TRFO XSDLF/060-20 TR; FOXSDLF/060-20TR; FOXSDLF060-20/TR; FOXSDLF060-20TR; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Schedule B: 8541600025 Series Resistance: 120 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - FOXSDLF/060-20/TR - 1059579-FOXSDLF/060-20/TR - Win Source Electronics
Laguna Hills, CA, United States
Crystals - FOXSDLF/060-20/TR
1059579-FOXSDLF/060-20/TR
Crystals - FOXSDLF/060-20/TR 1059579-FOXSDLF/060-20/TR
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059579-FOXSDLF/060- 20/TR Frequency: 6 MHz Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Categories: Crystals Alternative Parts (Cross-Reference): ATS060SM-1; ECS-60-20-5PX-TR; ATS060SM-1E; ATS060SM-T; ABLS-6.000MHZ-B4-T; ECS-59.9-20-5PX-TRFO XSDLF/060-20 TR; FOXSDLF/060-20TR; FOXSDLF060-20/TR; FOXSDLF060-20TR; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Schedule B: 8541600025 Series Resistance: 120 Ω

Manufacturer: Fox Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059579-FOXSDLF/060-20/TR
Frequency: 6 MHz
Frequency Stability: 50 ppm
Frequency Tolerance: 0.003 %
Load Capacitance: 20 pF
Number of Pins: 2
Categories: Crystals
Alternative Parts (Cross-Reference): ATS060SM-1; ECS-60-20-5PX-TR; ATS060SM-1E; ATS060SM-T; ABLS-6.000MHZ-B4-T; ECS-59.9-20-5PX-TRFOXSDLF/060-20 TR; FOXSDLF/060-20TR; FOXSDLF060-20/TR; FOXSDLF060-20TR;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Schedule B: 8541600025
Series Resistance: 120 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1059579-FOXSDLF/060-20/TR
Product Name Crystals - FOXSDLF/060-20/TR
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-18-9X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 6719375P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details