Fox Electronics, Inc. OSCILLATOR, CRYSTAL; SURFACE MOUNT; -30DEGC; 75 DEGC FOX801BELF 10

Description
Features: 2.0 mm Height Max. Clipped Sine Output Available in Tape-and-Reel. Contact Your Local Allied Sales Representative Operating Temperature Range: –30°C to +75°C Storage Temperature Range: –35°C to +80°C Supply Voltage: 3.0 V ±5% Input Current: 2.0 mA Initial Frequency Tolerance (VC = 2.5 V): ±0.5 ppm @ 25°C Frequency Stability: Over Temperature Range: ±2.5 ppm, Over Supply Voltage Change (3.0 V ±5%): ±0.3 ppm, Over Load Change (10 kω ±10%/10 pF±10%): ±0.3 ppm Output Waveform (Clipped Sine): 0.8 V Min. @ 10 to 14.4, 0.7 V Min. @ 14.4 to 22 Output Load: 10 kω/10 pF Aging Per Year: ±0.8 ppm
Description
Features: 2.0 mm Height Max. Clipped Sine Output Available in Tape-and-Reel. Contact Your Local Allied Sales Representative Operating Temperature Range: –30°C to +75°C Storage Temperature Range: –35°C to +80°C Supply Voltage: 3.0 V ±5% Input Current: 2.0 mA Initial Frequency Tolerance (VC = 2.5 V): ±0.5 ppm @ 25°C Frequency Stability: Over Temperature Range: ±2.5 ppm, Over Supply Voltage Change (3.0 V ±5%): ±0.3 ppm, Over Load Change (10 kω ±10%/10 pF±10%): ±0.3 ppm Output Waveform (Clipped Sine): 0.8 V Min. @ 10 to 14.4, 0.7 V Min. @ 14.4 to 22 Output Load: 10 kω/10 pF Aging Per Year: ±0.8 ppm

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
OSCILLATOR, CRYSTAL; SURFACE MOUNT; -30DEGC; 75 DEGC
70025597
OSCILLATOR, CRYSTAL; SURFACE MOUNT; -30DEGC; 75 DEGC 70025597
Features: 2.0 mm Height Max. Clipped Sine Output Available in Tape-and-Reel. Contact Your Local Allied Sales Representative Operating Temperature Range: –30°C to +75°C Storage Temperature Range: –35°C to +80°C Supply Voltage: 3.0 V ±5% Input Current: 2.0 mA Initial Frequency Tolerance (VC = 2.5 V): ±0.5 ppm @ 25°C Frequency Stability: Over Temperature Range: ±2.5 ppm, Over Supply Voltage Change (3.0 V ±5%): ±0.3 ppm, Over Load Change (10 kω ±10%/10 pF±10%): ±0.3 ppm Output Waveform (Clipped Sine): 0.8 V Min. @ 10 to 14.4, 0.7 V Min. @ 14.4 to 22 Output Load: 10 kω/10 pF Aging Per Year: ±0.8 ppm

Features:

  • 2.0 mm Height Max.
  • Clipped Sine Output
  • Available in Tape-and-Reel. Contact Your Local Allied Sales Representative
  • Operating Temperature Range:
    –30°C to +75°C
  • Storage Temperature Range:
    –35°C to +80°C
  • Supply Voltage: 3.0 V ±5%
  • Input Current: 2.0 mA
  • Initial Frequency Tolerance (VC = 2.5 V): ±0.5 ppm @ 25°C
  • Frequency Stability: Over Temperature Range: ±2.5 ppm, Over Supply Voltage Change (3.0 V ±5%): ±0.3 ppm, Over Load Change (10 kΩ ±10%/10 pF±10%): ±0.3 ppm
  • Output Waveform (Clipped Sine): 0.8 V Min. @ 10 to 14.4, 0.7 V Min. @ 14.4 to 22
  • Output Load: 10 kΩ/10 pF
  • Aging Per Year: ±0.8 ppm
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscillators
Product Number 70025597
Product Name OSCILLATOR, CRYSTAL; SURFACE MOUNT; -30DEGC; 75 DEGC
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Oscillators - ECOC-2522-100.000-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556N - 025206-NE556N - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-PDIP
Frequency 0.1000 MHz
View Details
3 suppliers
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details