Fox Electronics, Inc. Crystals FC5BQCCMM12.0-T1

Description
12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC5BQCCMM12.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC5BQCCMM12.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC5BQCCMM12.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 20PF SMD

CRYSTAL 12.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 631-FC5BQCCMM12.0-T1CT-ND FC5BQCCMM12.0-T1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-33-AGM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-307.20KHZ-4PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details