Fox Electronics, Inc. Crystals FC5BQCCMC24.0-T1

Description
24MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC5BQCCMC24.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC5BQCCMC24.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC5BQCCMC24.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 20PF SMD

CRYSTAL 24.0000MHZ 20PF SMD

Supplier's Site
CRYSTAL 24.0000MHZ 20PF SMD - 310-FC5BQCCMC24.0-T1 - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 24.0000MHZ 20PF SMD
310-FC5BQCCMC24.0-T1
CRYSTAL 24.0000MHZ 20PF SMD 310-FC5BQCCMC24.0-T1
CRYSTAL 24.0000MHZ 20PF SMD

CRYSTAL 24.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Crystals Crystals Crystals
Product Number 631-FC5BQCCMC24.0-T1DKR-ND FC5BQCCMC24.0-T1 310-FC5BQCCMC24.0-T1
Product Name Crystals Crystals CRYSTAL 24.0000MHZ 20PF SMD
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-110.5-18-20BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-16.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details