Fox Electronics, Inc. Crystals FC4STCBMF25.0

Description
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC4STCBMF25.0-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 631-FC4STCBMF25.0-ND
Product Name Crystals
Package / Form Factor Through Hole; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-30B-CKM - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-9PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details