Fox Electronics, Inc. Crystals FC2BSBBMM16.0-T3

Description
16MHz ±50ppm Crystal 20pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±50ppm Crystal 20pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC2BSBBMM16.0-T3CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 20pF 200 Ohms 4-SMD, No Lead

16MHz ±50ppm Crystal 20pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC2BSBBMM16.0-T3TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 20pF 200 Ohms 4-SMD, No Lead

16MHz ±50ppm Crystal 20pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC2BSBBMM16.0-T3DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 20pF 200 Ohms 4-SMD, No Lead

16MHz ±50ppm Crystal 20pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 20PF SMD

CRYSTAL 16.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 631-FC2BSBBMM16.0-T3CT-ND FC2BSBBMM16.0-T3
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-130-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
4 Pin Crystal C2E - C2E-12.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 12 MHz
Load Capacitance 10 pF
View Details
Crystals - CC4V-T1A 32.768KHZ +-20PPM 9PF - 1148689-CC4V-T1A 32.768KHZ +-20PPM 9PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details