Fox Electronics, Inc. OSCILLATOR; CLOCK; 8 MHZ; + 100 PPM; 5 V; 0 DEGC (APPROX.); DEGC (APPROX.) F5C2ELF-080

Description
Features: HCMOS/TTL Output Tri-State Enable/Disable 14-Pin Metal DIP Frequency Stability: ±100 ppm (Standard) Operating Temperature Range: 0°C to +70°C Storage Temperature Range: –55°C to +125°C Supply Voltage: 5.0 V ±10% Input Current: 40 mA @ 1 to 40 MHz Output Symmetry (50%V): 45% to 55% @ 1 to 50 MHz Output Load: TTL: 10 TTL, HCMOS: 50 pF Inclusive of 25°C Tolerance, Operating Temperature Range, Input Voltage Change, Load Change, Aging, Shock and Vibration
Description
Features: HCMOS/TTL Output Tri-State Enable/Disable 14-Pin Metal DIP Frequency Stability: ±100 ppm (Standard) Operating Temperature Range: 0°C to +70°C Storage Temperature Range: –55°C to +125°C Supply Voltage: 5.0 V ±10% Input Current: 40 mA @ 1 to 40 MHz Output Symmetry (50%V): 45% to 55% @ 1 to 50 MHz Output Load: TTL: 10 TTL, HCMOS: 50 pF Inclusive of 25°C Tolerance, Operating Temperature Range, Input Voltage Change, Load Change, Aging, Shock and Vibration

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
OSCILLATOR; CLOCK; 8 MHZ; + 100 PPM; 5 V; 0 DEGC (APPROX.); DEGC (APPROX.)
70025565
OSCILLATOR; CLOCK; 8 MHZ; + 100 PPM; 5 V; 0 DEGC (APPROX.); DEGC (APPROX.) 70025565
Features: HCMOS/TTL Output Tri-State Enable/Disable 14-Pin Metal DIP Frequency Stability: ±100 ppm (Standard) Operating Temperature Range: 0°C to +70°C Storage Temperature Range: –55°C to +125°C Supply Voltage: 5.0 V ±10% Input Current: 40 mA @ 1 to 40 MHz Output Symmetry (50%V): 45% to 55% @ 1 to 50 MHz Output Load: TTL: 10 TTL, HCMOS: 50 pF Inclusive of 25°C Tolerance, Operating Temperature Range, Input Voltage Change, Load Change, Aging, Shock and Vibration

Features:

  • HCMOS/TTL Output
  • Tri-State Enable/Disable
  • 14-Pin Metal DIP
  • Frequency Stability:
    ±100 ppm (Standard)
  • Operating Temperature Range:
    0°C to +70°C
  • Storage Temperature Range:
    –55°C to +125°C
  • Supply Voltage:
    5.0 V ±10%
  • Input Current: 40 mA @ 1 to 40 MHz
  • Output Symmetry (50%V):
    45% to 55% @ 1 to 50 MHz
  • Output Load: TTL: 10 TTL,
    HCMOS: 50 pF
  • Inclusive of 25°C Tolerance, Operating Temperature Range, Input Voltage Change, Load Change, Aging, Shock and Vibration
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscillators
Product Number 70025565
Product Name OSCILLATOR; CLOCK; 8 MHZ; + 100 PPM; 5 V; 0 DEGC (APPROX.); DEGC (APPROX.)
Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Oscillators - ECOC-2522-38.880-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CN/NOPB - 132638-LM556CN/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-DIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details