Fox Electronics, Inc. Oscillator; Clock Oscillator; 16MHz; +/- 50MHz; 3.3 V +/- 10%; 15mA Supply; -10; F4105-160

Description
Features: 3.3 V Operation Pb Free Tape- and- Reel Available. Contact Your Local Allied Sales Representative Frequency Stability: ±50 ppm (Standard) Operating Temperature Range: –10°C to +70°C Supply Voltage: 3.3 V ±10% Output Symmetry (50% V): 45% to 55% @ 0.012 to 50 MHz, 40% to 60% @ 50 to 170 MHz Output Load (HCMOS): 15 pF Inclusive of 25°C Tolerance, Operating Temperature Range, Input Voltage Change, Load Change, Aging, Shock, and Vibration
Description
Features: 3.3 V Operation Pb Free Tape- and- Reel Available. Contact Your Local Allied Sales Representative Frequency Stability: ±50 ppm (Standard) Operating Temperature Range: –10°C to +70°C Supply Voltage: 3.3 V ±10% Output Symmetry (50% V): 45% to 55% @ 0.012 to 50 MHz, 40% to 60% @ 50 to 170 MHz Output Load (HCMOS): 15 pF Inclusive of 25°C Tolerance, Operating Temperature Range, Input Voltage Change, Load Change, Aging, Shock, and Vibration

Suppliers

Company
Product
Description
Supplier Links
Oscillator; Clock Oscillator; 16MHz; +/- 50MHz; 3.3 V +/- 10%; 15mA Supply; -10; - 70025539 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscillator; Clock Oscillator; 16MHz; +/- 50MHz; 3.3 V +/- 10%; 15mA Supply; -10;
70025539
Oscillator; Clock Oscillator; 16MHz; +/- 50MHz; 3.3 V +/- 10%; 15mA Supply; -10; 70025539
Features: 3.3 V Operation Pb Free Tape- and- Reel Available. Contact Your Local Allied Sales Representative Frequency Stability: ±50 ppm (Standard) Operating Temperature Range: –10°C to +70°C Supply Voltage: 3.3 V ±10% Output Symmetry (50% V): 45% to 55% @ 0.012 to 50 MHz, 40% to 60% @ 50 to 170 MHz Output Load (HCMOS): 15 pF Inclusive of 25°C Tolerance, Operating Temperature Range, Input Voltage Change, Load Change, Aging, Shock, and Vibration

Features:

  • 3.3 V Operation
  • Pb Free
  • Tape- and- Reel Available. Contact Your Local Allied Sales Representative
  • Frequency Stability: ±50 ppm (Standard)
  • Operating Temperature Range: –10°C to +70°C
  • Supply Voltage: 3.3 V ±10%
  • Output Symmetry (50% V): 45% to 55% @ 0.012 to 50 MHz, 40% to 60% @ 50 to 170 MHz
  • Output Load (HCMOS): 15 pF
  • Inclusive of 25°C Tolerance, Operating Temperature Range, Input Voltage Change, Load Change, Aging, Shock, and Vibration
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscillators
Product Number 70025539
Product Name Oscillator; Clock Oscillator; 16MHz; +/- 50MHz; 3.3 V +/- 10%; 15mA Supply; -10;
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 993592-SIT1533AI-H4-AA3-32.768E - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers