Fox Electronics, Inc. Oscillators - F4100-250 F4100-250

Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151611-F4100-250 Termination: SMD/SMT Length: 7.5 mm Frequency: 25 MHz Operating Supply Voltage: 3.3 V Frequency Stability: 100 ppm Load Capacitance: 15 pF Number of Pins: 4 Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Depth: 5.2 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151611-F4100-250 Termination: SMD/SMT Length: 7.5 mm Frequency: 25 MHz Operating Supply Voltage: 3.3 V Frequency Stability: 100 ppm Load Capacitance: 15 pF Number of Pins: 4 Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Depth: 5.2 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - F4100-250 - 1151611-F4100-250 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - F4100-250
1151611-F4100-250
Oscillators - F4100-250 1151611-F4100-250
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151611-F4100-250 Termination: SMD/SMT Length: 7.5 mm Frequency: 25 MHz Operating Supply Voltage: 3.3 V Frequency Stability: 100 ppm Load Capacitance: 15 pF Number of Pins: 4 Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Depth: 5.2 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V Max Operating Temperature: 70 °C

Manufacturer: Fox Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151611-F4100-250
Termination: SMD/SMT
Length: 7.5 mm
Frequency: 25 MHz
Operating Supply Voltage: 3.3 V
Frequency Stability: 100 ppm
Load Capacitance: 15 pF
Number of Pins: 4
Categories: Oscillators
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Depth: 5.2 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 2.97 V
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1151611-F4100-250
Product Name Oscillators - F4100-250
Package / Form Factor SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - XC263-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Oscillators - LMK61A2-156M25SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details