Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
FOX ELECTRONICS, INC.
F3345-160-BULK -- F3345-160-BULK ROHS COMPLIANT FOX ELECTRONICS
Fox Electronics, Inc.
F3345-160-Bulk Rohs Compliant Fox Electronics
F3345-160-BULK
Description
F3345-160-BULK ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
F3345-160-BULK ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
F3345-160-Bulk Rohs Compliant Fox Electronics
09AK3726
F3345-160-Bulk Rohs Compliant Fox Electronics
09AK3726
F3345-160-BULK ROHS COMPLIANT: YES
F3345-160-BULK ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Oscillators
Product Number
09AK3726
Product Name
F3345-160-Bulk Rohs Compliant Fox Electronics
Features / Standards
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Oscillators
510ACA8M70400CAG
Specs
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
20 ppm
View Details
2
suppliers
Micro Crystal AG
100.000 kHz Low Power Clock Oscillator
OM-0100-C7
Specs
Oscillator Type
XO
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
View Details
Crane Aerospace & Electronics
Oscillators
DTO 6563
Specs
Frequency
2000 to 18000 MHz
Output Power
10 dBm
View Details
Infineon Technologies AG
Clock/Timing - Programmable Timers and Oscillators
CY2X013LXI122T
Specs
Package / Form Factor
Surface Mount; Surface Mount
Frequency
123 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers