Fox Electronics, Inc. OSCILLATOR; CLOCK; 3.6864 MHZ; + 100 PPM; 5 V; 0 DEGC (APPROX.); DEGC (APPROX F1100ELF-0368

Description
Features: 14-Pin DIP Frequency Stability: ±100 ppm (STD) Operating Temperature Range: 0°C to +70°C Storage Temperature Range: –55°C to +125°C Supply Voltage: 5.0 V ±10% Input Current: 15 mA @ 1 to 8 MHz, 30 mA @ 8 to 24 MHz, 70 mA @ 24 to 70 MHz Output Symmetry (1.4 V Level): 45% to 55% @ 1 to 8 MHz, 40% to 60% @ 8 to 100 MHz Output Load: 10 TTL Inclusive of 25°C Tolerance, Operating Temperature Range, Input Voltage Change, Load Change, Aging, Shock and Vibration
Description
Features: 14-Pin DIP Frequency Stability: ±100 ppm (STD) Operating Temperature Range: 0°C to +70°C Storage Temperature Range: –55°C to +125°C Supply Voltage: 5.0 V ±10% Input Current: 15 mA @ 1 to 8 MHz, 30 mA @ 8 to 24 MHz, 70 mA @ 24 to 70 MHz Output Symmetry (1.4 V Level): 45% to 55% @ 1 to 8 MHz, 40% to 60% @ 8 to 100 MHz Output Load: 10 TTL Inclusive of 25°C Tolerance, Operating Temperature Range, Input Voltage Change, Load Change, Aging, Shock and Vibration

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
OSCILLATOR; CLOCK; 3.6864 MHZ; + 100 PPM; 5 V; 0 DEGC (APPROX.); DEGC (APPROX
70025556
OSCILLATOR; CLOCK; 3.6864 MHZ; + 100 PPM; 5 V; 0 DEGC (APPROX.); DEGC (APPROX 70025556
Features: 14-Pin DIP Frequency Stability: ±100 ppm (STD) Operating Temperature Range: 0°C to +70°C Storage Temperature Range: –55°C to +125°C Supply Voltage: 5.0 V ±10% Input Current: 15 mA @ 1 to 8 MHz, 30 mA @ 8 to 24 MHz, 70 mA @ 24 to 70 MHz Output Symmetry (1.4 V Level): 45% to 55% @ 1 to 8 MHz, 40% to 60% @ 8 to 100 MHz Output Load: 10 TTL Inclusive of 25°C Tolerance, Operating Temperature Range, Input Voltage Change, Load Change, Aging, Shock and Vibration

Features:

  • 14-Pin DIP
  • Frequency Stability: ±100 ppm (STD)
  • Operating Temperature Range: 0°C to +70°C
  • Storage Temperature Range: –55°C to +125°C
  • Supply Voltage: 5.0 V ±10%
  • Input Current: 15 mA @ 1 to 8 MHz, 30 mA @ 8 to 24 MHz, 70 mA @ 24 to 70 MHz
  • Output Symmetry (1.4 V Level): 45% to 55% @
    1 to 8 MHz, 40% to 60% @ 8 to 100 MHz
  • Output Load: 10 TTL
  • Inclusive of 25°C Tolerance, Operating Temperature Range, Input Voltage Change, Load Change, Aging, Shock and Vibration
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscillators
Product Number 70025556
Product Name OSCILLATOR; CLOCK; 3.6864 MHZ; + 100 PPM; 5 V; 0 DEGC (APPROX.); DEGC (APPROX
Frequency 3.69 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1314-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Programmable Timers and Oscillators - CD4541BMT - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator TX32 - TX32-33025S-13.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 13 MHz
View Details