Fox Electronics, Inc. Crystals 603-38.88-7

Description
38.88MHz ±20ppm Crystal 12pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.88MHz ±20ppm Crystal 12pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-603-38.88-7TR-ND - DigiKey
Thief River Falls, MN, United States
38.88MHz ±20ppm Crystal 12pF 30 Ohms 4-SMD, No Lead

38.88MHz ±20ppm Crystal 12pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-603-38.88-7CT-ND - DigiKey
Thief River Falls, MN, United States
38.88MHz ±20ppm Crystal 12pF 30 Ohms 4-SMD, No Lead

38.88MHz ±20ppm Crystal 12pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-603-38.88-7DKR-ND - DigiKey
Thief River Falls, MN, United States
38.88MHz ±20ppm Crystal 12pF 30 Ohms 4-SMD, No Lead

38.88MHz ±20ppm Crystal 12pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals 603-38.88-7
CRYSTAL 38.8800MHZ 12PF SMD

CRYSTAL 38.8800MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 631-603-38.88-7TR-ND 603-38.88-7
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-12-33B2-JGP-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
Crystal Oscillators - 6719797 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
30 kHz Tuning Fork Crystal - CC4V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 1 MHz
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details