Foundrax Engineering Products, Ltd. Optical Brinell Measurement System BRINtronic–LT

Description
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic–LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx) -BRINtronic-PC fully automatic desktop Brinell microscope, available with a range of accessories including IP65 ruggedised industrial cabinet and IP 65 industrial membrane keyboard. -BRINtronic-MD fully automatic Brinell microscope kit for use with customers own PC/Laptop, (also available is the BRINtronic-MDb which includes a re-chargeable battery to make it suitable for portable use) The BRINtronic fully automatic Brinell microscope series include the following features: Calibrated according to clauses 4.4.2 of ISO 6506-2 and 15.1.3 of ASTM E10. Directly traceable and comparable to National standards Measures indentations in the authentic optical manner and is UKAS certified to ISO 6506 and ASTM E10 Fully automatic - no measurement by the operator and no operator influence on the results Fast - displays test results in HBW and mm in tenths of a second For use on normal industrial hand prepared surfaces as well as mirror finish reference blocks, no special preparation required Suitable for both shop floor and laboratory use, and ideal for settling disputes A modular construction allows the user to replace components on site with simple changeover of all components, even a new laptop can be fitted on site and a special securing foam supplied (BRINtronic-LT) Heavy duty 4.6M armoured cable (longer available upon request), steel bodied microscope unit with push button trigger and military style connectors, free standard software upgrades. The microscope unit features internal logic to ensure that the correct calibration data is used for every test regardless of the microscope unit used (where more than one is available) Results provided in HBW and mm, and available to 2 decimal places (HBW) and 4 decimal places (mm) Measures indentations made with 2.5 mm, 5 mm or 10 mm indenters (depending on microscope unit). The BRINtronic software offers: Print out batch summary (batch size, batch mean, standard deviation, no. of high and low rejects), with or without individual test results User customisable to allow bespoke configuration including conversions, multiple data destinations, alternative data save formats, networking facilities, etc. User interface in a wide variety of languages including Chinese, Japanese, Korean, Russian, as well as European script Information parameters can be user defined including annotation of individual test results
Description
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic–LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx) -BRINtronic-PC fully automatic desktop Brinell microscope, available with a range of accessories including IP65 ruggedised industrial cabinet and IP 65 industrial membrane keyboard. -BRINtronic-MD fully automatic Brinell microscope kit for use with customers own PC/Laptop, (also available is the BRINtronic-MDb which includes a re-chargeable battery to make it suitable for portable use) The BRINtronic fully automatic Brinell microscope series include the following features: Calibrated according to clauses 4.4.2 of ISO 6506-2 and 15.1.3 of ASTM E10. Directly traceable and comparable to National standards Measures indentations in the authentic optical manner and is UKAS certified to ISO 6506 and ASTM E10 Fully automatic - no measurement by the operator and no operator influence on the results Fast - displays test results in HBW and mm in tenths of a second For use on normal industrial hand prepared surfaces as well as mirror finish reference blocks, no special preparation required Suitable for both shop floor and laboratory use, and ideal for settling disputes A modular construction allows the user to replace components on site with simple changeover of all components, even a new laptop can be fitted on site and a special securing foam supplied (BRINtronic-LT) Heavy duty 4.6M armoured cable (longer available upon request), steel bodied microscope unit with push button trigger and military style connectors, free standard software upgrades. The microscope unit features internal logic to ensure that the correct calibration data is used for every test regardless of the microscope unit used (where more than one is available) Results provided in HBW and mm, and available to 2 decimal places (HBW) and 4 decimal places (mm) Measures indentations made with 2.5 mm, 5 mm or 10 mm indenters (depending on microscope unit). The BRINtronic software offers: Print out batch summary (batch size, batch mean, standard deviation, no. of high and low rejects), with or without individual test results User customisable to allow bespoke configuration including conversions, multiple data destinations, alternative data save formats, networking facilities, etc. User interface in a wide variety of languages including Chinese, Japanese, Korean, Russian, as well as European script Information parameters can be user defined including annotation of individual test results

Suppliers

Company
Product
Description
Supplier Links
Optical Brinell Measurement System - BRINtronic–LT - Foundrax Engineering Products, Ltd.
Somerton, Somerset, United Kingdom
Optical Brinell Measurement System
BRINtronic–LT
Optical Brinell Measurement System BRINtronic–LT
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic–LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx) -BRINtronic-PC fully automatic desktop Brinell microscope, available with a range of accessories including IP65 ruggedised industrial cabinet and IP 65 industrial membrane keyboard. -BRINtronic-MD fully automatic Brinell microscope kit for use with customers own PC/Laptop, (also available is the BRINtronic-MDb which includes a re-chargeable battery to make it suitable for portable use) The BRINtronic fully automatic Brinell microscope series include the following features: Calibrated according to clauses 4.4.2 of ISO 6506-2 and 15.1.3 of ASTM E10. Directly traceable and comparable to National standards Measures indentations in the authentic optical manner and is UKAS certified to ISO 6506 and ASTM E10 Fully automatic - no measurement by the operator and no operator influence on the results Fast - displays test results in HBW and mm in tenths of a second For use on normal industrial hand prepared surfaces as well as mirror finish reference blocks, no special preparation required Suitable for both shop floor and laboratory use, and ideal for settling disputes A modular construction allows the user to replace components on site with simple changeover of all components, even a new laptop can be fitted on site and a special securing foam supplied (BRINtronic-LT) Heavy duty 4.6M armoured cable (longer available upon request), steel bodied microscope unit with push button trigger and military style connectors, free standard software upgrades. The microscope unit features internal logic to ensure that the correct calibration data is used for every test regardless of the microscope unit used (where more than one is available) Results provided in HBW and mm, and available to 2 decimal places (HBW) and 4 decimal places (mm) Measures indentations made with 2.5 mm, 5 mm or 10 mm indenters (depending on microscope unit). The BRINtronic software offers: Print out batch summary (batch size, batch mean, standard deviation, no. of high and low rejects), with or without individual test results User customisable to allow bespoke configuration including conversions, multiple data destinations, alternative data save formats, networking facilities, etc. User interface in a wide variety of languages including Chinese, Japanese, Korean, Russian, as well as European script Information parameters can be user defined including annotation of individual test results

The BRINtronic series of stand alone automatic Brinell microscopes includes:

-BRINtronic–LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx)

-BRINtronic-PC fully automatic desktop Brinell microscope, available with a range of accessories including IP65 ruggedised industrial cabinet and IP 65 industrial membrane keyboard.

-BRINtronic-MD fully automatic Brinell microscope kit for use with customers own PC/Laptop, (also available is the BRINtronic-MDb which includes a re-chargeable battery to make it suitable for portable use)

The BRINtronic fully automatic Brinell microscope series include the following features:

  • Calibrated according to clauses 4.4.2 of ISO 6506-2 and 15.1.3 of ASTM E10.
  • Directly traceable and comparable to National standards
  • Measures indentations in the authentic optical manner and is UKAS certified to ISO 6506 and ASTM E10
  • Fully automatic - no measurement by the operator and no operator influence on the results
  • Fast - displays test results in HBW and mm in tenths of a second
  • For use on normal industrial hand prepared surfaces as well as mirror finish reference blocks, no special preparation required
  • Suitable for both shop floor and laboratory use, and ideal for settling disputes
  • A modular construction allows the user to replace components on site with simple changeover of all components, even a new laptop can be fitted on site and a special securing foam supplied (BRINtronic-LT)
  • Heavy duty 4.6M armoured cable (longer available upon request), steel bodied microscope unit with push button trigger and military style connectors, free standard software upgrades.
  • The microscope unit features internal logic to ensure that the correct calibration data is used for every test regardless of the microscope unit used (where more than one is available)
  • Results provided in HBW and mm, and available to 2 decimal places (HBW) and 4 decimal places (mm)
  • Measures indentations made with 2.5 mm, 5 mm or 10 mm indenters (depending on microscope unit).

The BRINtronic software offers:

  • Print out batch summary (batch size, batch mean, standard deviation, no. of high and low rejects), with or without individual test results
  • User customisable to allow bespoke configuration including conversions, multiple data destinations, alternative data save formats, networking facilities, etc.
  • User interface in a wide variety of languages including Chinese, Japanese, Korean, Russian, as well as European script
  • Information parameters can be user defined including annotation of individual test results
Supplier's Site

Technical Specifications

  Foundrax Engineering Products, Ltd.
Product Category Microscopes
Product Number BRINtronic–LT
Product Name Optical Brinell Measurement System
Application Measuring / Toolmaker / Inspection
Grade Benchtop
Microscope Type Authentic Optical
Optical Technique Authentic
Unlock Full Specs
to access all available technical data

Similar Products

JCM-7000 NeoScope™ Benchtop SEM - JCM-7000 - JEOL USA, Inc.
Specs
Microscope Type Scanning Electron Microscope
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Microscopes - 283421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 4 X
View Details