Foshan NationStar Optoelectronics Co. Ltd. Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) NCD3010RG1

Description
20mA Side stickers -30°C~+85°C Common anode Orange-red,Emerald 120° SMD,2x3mm Light Emitting Diodes (LED) ROHS
Datasheet
Description
20mA Side stickers -30°C~+85°C Common anode Orange-red,Emerald 120° SMD,2x3mm Light Emitting Diodes (LED) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - NCD3010RG1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
NCD3010RG1
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) NCD3010RG1
20mA Side stickers -30°C~+85°C Common anode Orange-red,Emerald 120° SMD,2x3mm Light Emitting Diodes (LED) ROHS

20mA Side stickers -30°C~+85°C Common anode Orange-red,Emerald 120° SMD,2x3mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED)
Product Number NCD3010RG1
Product Name Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Red; Orange; Orange-red,Emerald
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 25 degrees
View Details
2MM,RA,RED LED 5V RESISTOR - AM2520EH/ID5V - Kingbright Corporation
Specs
LED Package: Single-Level 1.8mm
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details