5mA 30mcd Side stickers 589nm -30°C~+85°C Yellow 145° 65mW 2V SMD,1x1.8mm Light Emitting Diodes (LED) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | NCD1803Y1 |
| Product Name | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Yellow; Yellow |
| Peak Wavelength | 589 nm (5890 Å) |
| Viewing Angle | 145 degrees |