Foshan NationStar Optoelectronics Co. Ltd. Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) NCD1608R1

Description
5mA 30mcd -30°C~+85°C 625nm Orange-red 120° 57mW 1.9V 0603 Light Emitting Diodes (LED) ROHS
Datasheet
Description
5mA 30mcd -30°C~+85°C 625nm Orange-red 120° 57mW 1.9V 0603 Light Emitting Diodes (LED) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - NCD1608R1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
NCD1608R1
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) NCD1608R1
5mA 30mcd -30°C~+85°C 625nm Orange-red 120° 57mW 1.9V 0603 Light Emitting Diodes (LED) ROHS

5mA 30mcd -30°C~+85°C 625nm Orange-red 120° 57mW 1.9V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED)
Product Number NCD1608R1
Product Name Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Red; Orange; Orange-red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 516-3582-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
LED Indication - Discrete - 67-1690-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
4 suppliers