Foshan NationStar Optoelectronics Co. Ltd. Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) NCD1206C1

Description
20mA 无色透明透镜 20mcd~45mcd 565nm~575nm -30°C~+85°C Green-yellow 130° 65mW 1.6V~2.6V 1206 Light Emitting Diodes (LED) ROHS
Datasheet
Description
20mA 无色透明透镜 20mcd~45mcd 565nm~575nm -30°C~+85°C Green-yellow 130° 65mW 1.6V~2.6V 1206 Light Emitting Diodes (LED) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - NCD1206C1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
NCD1206C1
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) NCD1206C1
20mA 无色透明透镜 20mcd~45mcd 565nm~575nm -30°C~+85°C Green-yellow 130° 65mW 1.6V~2.6V 1206 Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 20mcd~45mcd 565nm~575nm -30°C~+85°C Green-yellow 130° 65mW 1.6V~2.6V 1206 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED)
Product Number NCD1206C1
Product Name Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Yellow; Green; Green-yellow
Peak Wavelength 565 to 575 nm (5650 to 5750 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2MM SINGLE POS,YEL LED - AM2520EJ/YD - Kingbright Corporation
Specs
LED Package: Single-Level 1.8mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details