20mA 无色透明透镜 20mcd~55mcd 565nm~578nm -30°C~+85°C Green-yellow 130° 65mW 1.6V~2.6V 0805 Light Emitting Diodes (LED) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | NCD0805C1 |
| Product Name | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Yellow; Green; Green-yellow |
| Peak Wavelength | 565 to 578 nm (5650 to 5780 Å) |
| Viewing Angle | 130 degrees |