20mA 无色透明透镜 65mcd~150mcd 615nm~630nm -30°C~+85°C Red 130° 65mW 1.6V~2.6V 0603 Light Emitting Diodes (LED) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | NCD0603R2 |
| Product Name | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Red; Red |
| Peak Wavelength | 615 to 630 nm (6150 to 6300 Å) |
| Viewing Angle | 130 degrees |