25V 450mW 160@100mA,1V 800mA NPN SOT-23 Bipolar Transistors - BJT ROHS
25V 450mW 160@100mA,1V 800mA NPN SOT-23 Bipolar (BJT) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | S8050M-D | S8050M-D |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Polarity | NPN | |
| Package Type | SOT23 | |
| IC(max) | 800 milliamps | |
| VCEO | 25 volts |