Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
FOSHAN BLUE ROCKET ELECTRONICS CO.,LTD.
8050M -- TRANSISTORS
Foshan Blue Rocket Electronics Co.,Ltd.
Transistors
8050M
Description
25V 300mW 1.5A NPN SOT-23 Bipolar (BJT) ROHS
ODG (Origin Data Global)
Done
Description
25V 300mW 1.5A NPN SOT-23 Bipolar (BJT) ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Transistors
8050M
Transistors
8050M
25V 300mW 1.5A NPN SOT-23 Bipolar (BJT) ROHS
25V 300mW 1.5A NPN SOT-23 Bipolar (BJT) ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Transistors
Product Number
8050M
Product Name
Transistors
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CSD17551Q3A 30V N-Channel MOSFET
CSD17551Q3A
Specs
Transistor Type
MOSFET
Polarity
N-Channel
Package Type
SON3x3
View Details
7
suppliers
Infineon Technologies AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-4103PBF
64-4103PBF
View Details
RS Components, Ltd.
MOSFETs
154914P
Specs
Transistor Type
MOSFET
Polarity
P-Channel
Package Type
SOT23; SOT-23
View Details
JiuJiang Ingiant Technology Co., Ltd.
Current Collector high-performance aviation current collector DHK160-3-90A for an aerospace
View Details