60V 1.5W 100@500mA,5V 3A NPN TO-220 Bipolar Transistors - BJT ROHS
60V 1.5W 100@500mA,5V 3A NPN TO-220 Bipolar (BJT) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 2SD880-Y | 2SD880-Y |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Polarity | NPN | |
| Package Type | TO-220 | |
| IC(max) | 3000 milliamps | |
| VCEO | 60 volts |