Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
FORTEX FORITFLEX
CBD3818/060 -- MICRO CARBIDE PCB DRILL BIT, 0.6MM ROHS COMPLIANT FORTEX
Fortex Foritflex
Micro Carbide Pcb Drill Bit, 0.6Mm Rohs Compliant Fortex
CBD3818/060
Description
MICRO CARBIDE PCB DRILL BIT, 0.6MM ROHS COMPLIANT: NA
Newark, An Avnet Company
Done
Description
MICRO CARBIDE PCB DRILL BIT, 0.6MM ROHS COMPLIANT: NA
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Micro Carbide Pcb Drill Bit, 0.6Mm Rohs Compliant Fortex
60AJ3551
Micro Carbide Pcb Drill Bit, 0.6Mm Rohs Compliant Fortex
60AJ3551
MICRO CARBIDE PCB DRILL BIT, 0.6MM ROHS COMPLIANT: NA
MICRO CARBIDE PCB DRILL BIT, 0.6MM ROHS COMPLIANT: NA
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Drill Bits
Product Number
60AJ3551
Product Name
Micro Carbide Pcb Drill Bit, 0.6Mm Rohs Compliant Fortex
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Drill Bits
214004
Specs
Diameter
0.315 inch (8.0 mm)
OAL
4.61 inch (117 mm)
Material
High Speed Steel; Hss
View Details
Petersen Products Co.
Hole Saw, Bi-Metal, 3 3/8" Dia
910-9085
Specs
Drill Type
Core Drill
Diameter
3.375 inch (85.7 mm)
Material
Bi-Metal
View Details
Klein Tools, Inc.
Drill Bit
53103
Specs
Product
Drill
Units
Fractional
Diameter
0.109 inch (2.8 mm)
View Details
2
suppliers
Precision Cutting Tools, Inc.
5/16 X 5/16 X 1 X 3 - 3F RH CARBIDE
0337T00510003
Specs
Product
Drill
Units
Fractional
Drill Type
Square
View Details