Forsta Filters Inc. Coarse Strainer Industrial Water Filter G16-CS

Description
A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This first-stage automatic water filter is designed to eliminate large debris from source water. A Coarse Strainer industrial water filter is often used in combination with other Forsta filter models to provide complete equipment protection. Filter Characteristics: Flow Rate: 15 - 3,300 gpm Flush cycle duration: 6-10 seconds Flush valve size: single 2", 3", or 4" Screen opening: 500μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, Duplex Stainless, or Fiberglass Reinforced Plastic
Datasheet
Description
A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This first-stage automatic water filter is designed to eliminate large debris from source water. A Coarse Strainer industrial water filter is often used in combination with other Forsta filter models to provide complete equipment protection. Filter Characteristics: Flow Rate: 15 - 3,300 gpm Flush cycle duration: 6-10 seconds Flush valve size: single 2", 3", or 4" Screen opening: 500μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, Duplex Stainless, or Fiberglass Reinforced Plastic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coarse Strainer Industrial Water Filter - G16-CS - Forsta Filters Inc.
Los Angeles, CA, USA
Coarse Strainer Industrial Water Filter
G16-CS
Coarse Strainer Industrial Water Filter G16-CS
A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This first-stage automatic water filter is designed to eliminate large debris from source water. A Coarse Strainer industrial water filter is often used in combination with other Forsta filter models to provide complete equipment protection. Filter Characteristics: Flow Rate: 15 - 3,300 gpm Flush cycle duration: 6-10 seconds Flush valve size: single 2", 3", or 4" Screen opening: 500μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, Duplex Stainless, or Fiberglass Reinforced Plastic

A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This first-stage automatic water filter is designed to eliminate large debris from source water. A Coarse Strainer industrial water filter is often used in combination with other Forsta filter models to provide complete equipment protection.
Filter Characteristics:
Flow Rate: 15 - 3,300 gpm
Flush cycle duration: 6-10 seconds
Flush valve size: single 2", 3", or 4"
Screen opening: 500μ - 4000μ
Temperature: 210°F
Flush Volume: 4 - 50 gallons per backwash
Working pressure: 35 - 150 psi
Material: Stainless Steel, Carbon Steel, Duplex Stainless, or Fiberglass Reinforced Plastic

Supplier's Site Datasheet

Technical Specifications

  Forsta Filters Inc.
Product Category Strainers
Product Number G16-CS
Product Name Coarse Strainer Industrial Water Filter
Strainer Style Strainer Assembly
Strainer Type In-line Strainers
Applications Water
Features Self Cleaning
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Osprey™ 49.00 Inch (in) Diameter (A) Gravity Strainer - 10 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
8 in. Size Male Ball x Square Hole Strainer (Type B)|Master File - SLB-MSHS800 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Width / Diameter 8 inch (203 mm)
View Details
Strainer, 106 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details