A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This first-stage automatic water filter is designed to eliminate large debris from source water. A Coarse Strainer industrial water filter is often used in combination with other Forsta filter models to provide complete equipment protection.
Filter Characteristics:
Flow Rate: 15 - 3,300 gpm
Flush cycle duration: 6-10 seconds
Flush valve size: single 2", 3", or 4"
Screen opening: 500μ - 4000μ
Temperature: 210°F
Flush Volume: 4 - 50 gallons per backwash
Working pressure: 35 - 150 psi
Material: Stainless Steel, Carbon Steel, Duplex Stainless, or Fiberglass Reinforced Plastic
| Forsta Filters Inc. | |
|---|---|
| Product Category | Strainers |
| Product Number | F14-CS |
| Product Name | Coarse Strainer Industrial Water Filter |
| Strainer Style | Strainer Assembly |
| Strainer Type | In-line Strainers |
| Applications | Water |
| Features | Self Cleaning |
| Media | Liquid |