Forsta Filters Inc. Coarse Strainer Industrial Water Filter D6-CS

Description
A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This first-stage automatic water filter is designed to eliminate large debris from source water. A Coarse Strainer industrial water filter is often used in combination with other Forsta filter models to provide complete equipment protection. Filter Characteristics: Flow Rate: 15 - 3,300 gpm Flush cycle duration: 6-10 seconds Flush valve size: single 2", 3", or 4" Screen opening: 500μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, Duplex Stainless, or Fiberglass Reinforced Plastic
Datasheet
Description
A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This first-stage automatic water filter is designed to eliminate large debris from source water. A Coarse Strainer industrial water filter is often used in combination with other Forsta filter models to provide complete equipment protection. Filter Characteristics: Flow Rate: 15 - 3,300 gpm Flush cycle duration: 6-10 seconds Flush valve size: single 2", 3", or 4" Screen opening: 500μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, Duplex Stainless, or Fiberglass Reinforced Plastic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coarse Strainer Industrial Water Filter - D6-CS - Forsta Filters Inc.
Los Angeles, CA, USA
Coarse Strainer Industrial Water Filter
D6-CS
Coarse Strainer Industrial Water Filter D6-CS
A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This first-stage automatic water filter is designed to eliminate large debris from source water. A Coarse Strainer industrial water filter is often used in combination with other Forsta filter models to provide complete equipment protection. Filter Characteristics: Flow Rate: 15 - 3,300 gpm Flush cycle duration: 6-10 seconds Flush valve size: single 2", 3", or 4" Screen opening: 500μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, Duplex Stainless, or Fiberglass Reinforced Plastic

A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This first-stage automatic water filter is designed to eliminate large debris from source water. A Coarse Strainer industrial water filter is often used in combination with other Forsta filter models to provide complete equipment protection.
Filter Characteristics:
Flow Rate: 15 - 3,300 gpm
Flush cycle duration: 6-10 seconds
Flush valve size: single 2", 3", or 4"
Screen opening: 500μ - 4000μ
Temperature: 210°F
Flush Volume: 4 - 50 gallons per backwash
Working pressure: 35 - 150 psi
Material: Stainless Steel, Carbon Steel, Duplex Stainless, or Fiberglass Reinforced Plastic

Supplier's Site Datasheet

Technical Specifications

  Forsta Filters Inc.
Product Category Strainers
Product Number D6-CS
Product Name Coarse Strainer Industrial Water Filter
Strainer Style Strainer Assembly
Strainer Type In-line Strainers
Applications Water
Features Self Cleaning
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

10 in. Size Round Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - RHS1000 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 1 inches (25.4 mm)
Pipe Connection Threaded
View Details
Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Strainer, 131 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Osprey™ 93.00 Inch (in) Diameter (A) Gravity Strainer - 22 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details