Forsta Filters Inc. 180 Series Self-Cleaning Water Filters D10-180

Description
The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial water filters are distinguished by a two-stage screening process. Each water filtration system contains a coarse screen and a fine screen. The coarse screen is responsible for straining out large debris from a water source. The fine screen purifies water to its designated quality.These automatic water filters provide solutions in a wide variety of industrial, irrigation, and municipal applications. Filter Characteristics: Flow Rate: 15 - 7,350 gpm Flush cycle duration: 6 - 20 seconds Flush valve size: single 1" or a single 2" Screen opening: 5μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, or Duplex Stainless
Datasheet
Description
The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial water filters are distinguished by a two-stage screening process. Each water filtration system contains a coarse screen and a fine screen. The coarse screen is responsible for straining out large debris from a water source. The fine screen purifies water to its designated quality.These automatic water filters provide solutions in a wide variety of industrial, irrigation, and municipal applications. Filter Characteristics: Flow Rate: 15 - 7,350 gpm Flush cycle duration: 6 - 20 seconds Flush valve size: single 1" or a single 2" Screen opening: 5μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, or Duplex Stainless
Datasheet

Suppliers

Company
Product
Description
Supplier Links
180 Series Self-Cleaning Water Filters - D10-180 - Forsta Filters Inc.
Los Angeles, CA, USA
180 Series Self-Cleaning Water Filters
D10-180
180 Series Self-Cleaning Water Filters D10-180
The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial water filters are distinguished by a two-stage screening process. Each water filtration system contains a coarse screen and a fine screen. The coarse screen is responsible for straining out large debris from a water source. The fine screen purifies water to its designated quality.These automatic water filters provide solutions in a wide variety of industrial, irrigation, and municipal applications. Filter Characteristics: Flow Rate: 15 - 7,350 gpm Flush cycle duration: 6 - 20 seconds Flush valve size: single 1" or a single 2" Screen opening: 5μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, or Duplex Stainless

The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial water filters are distinguished by a two-stage screening process. Each water filtration system contains a coarse screen and a fine screen. The coarse screen is responsible for straining out large debris from a water source. The fine screen purifies water to its designated quality.These automatic water filters provide solutions in a wide variety of industrial, irrigation, and municipal applications.
Filter Characteristics:
Flow Rate: 15 - 7,350 gpm
Flush cycle duration: 6 - 20 seconds
Flush valve size: single 1" or a single 2"
Screen opening: 5μ - 4000μ
Temperature: 210°F
Flush Volume: 4 - 50 gallons per backwash
Working pressure: 35 - 150 psi
Material: Stainless Steel, Carbon Steel, or Duplex Stainless

Supplier's Site Datasheet

Technical Specifications

  Forsta Filters Inc.
Product Category Filter Elements
Product Number D10-180
Product Name 180 Series Self-Cleaning Water Filters
Type WireMesh
Flow Full Flow
Filtration Product Water
Housing Material Steel (optional feature); Steel - Stainless (optional feature)
Additional Features Reusable
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-083-S-HH - Parker Sporlan Division
Specs
Application / Industry System Clean Up
View Details
Activated Carbon Filter Cartridge(HACC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Electroplating solvent, Dechlorination of drinking water, Process circulating water
Filtration Product Water
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details