Forge Europa Limited Led, Blue, T-1 3/4 (5Mm), 170Mcd, 458Nm; Led Color Forge FNL-U500B22CDSL

Description
LED, BLUE, T-1 3/4 (5MM), 170MCD, 458NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.7V; Wavelength Typ:458nm; Luminous Intensity:170mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Description
LED, BLUE, T-1 3/4 (5MM), 170MCD, 458NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.7V; Wavelength Typ:458nm; Luminous Intensity:170mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 3/4 (5Mm), 170Mcd, 458Nm; Led Color Forge - 97K0036 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 170Mcd, 458Nm; Led Color Forge
97K0036
Led, Blue, T-1 3/4 (5Mm), 170Mcd, 458Nm; Led Color Forge 97K0036
LED, BLUE, T-1 3/4 (5MM), 170MCD, 458NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.7V; Wavelength Typ:458nm; Luminous Intensity:170mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 170MCD, 458NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.7V; Wavelength Typ:458nm; Luminous Intensity:170mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97K0036
Product Name Led, Blue, T-1 3/4 (5Mm), 170Mcd, 458Nm; Led Color Forge
LED Package: T-1 3/4 (5mm)
LED Type Blue; Blue
Peak Wavelength 458 nm (4580 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
High Power LEDs - MTG7-001I-XBD00-WR-LBE7 - Marktech Optoelectronics
Specs
LED Package: Star Board with 1 LED
LED Type White
Viewing Angle 115 degrees
View Details
Flat disc LED lamps - SLR-322MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers