Forge Europa Limited Led, Blue, T-1 (3Mm), 400Mcd, 465Nm; Led Color Forge FNL-U300B23WCSL

Description
LED, BLUE, T-1 (3MM), 400MCD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:400mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-1 (3MM), 400MCD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:400mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 (3Mm), 400Mcd, 465Nm; Led Color Forge - 97K0027 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 (3Mm), 400Mcd, 465Nm; Led Color Forge
97K0027
Led, Blue, T-1 (3Mm), 400Mcd, 465Nm; Led Color Forge 97K0027
LED, BLUE, T-1 (3MM), 400MCD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:400mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, T-1 (3MM), 400MCD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:400mcd; Viewing Angle:35°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97K0027
Product Name Led, Blue, T-1 (3Mm), 400Mcd, 465Nm; Led Color Forge
LED Package: T-1 (3mm)
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Product Range Rohm - 32AC3326 - Newark, An Avnet Company
ROHM Semiconductor USA, LLC
Specs
LED Type Yellow; Green; Yellow Green
Peak Wavelength 563 nm (5630 Å)
Viewing Angle 40 degrees
View Details
LED Indication - Discrete - 1497-1266-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details