Forge Europa Limited Led, Blue, T-1 (3Mm), 34Mcd, 465Nm; Led Color Forge FNL-U300B23CDSL

Description
LED, BLUE, T-1 (3MM), 34MCD, 465NM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:140mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-1 (3MM), 34MCD, 465NM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:140mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 (3Mm), 34Mcd, 465Nm; Led Color Forge - 97K0026 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 (3Mm), 34Mcd, 465Nm; Led Color Forge
97K0026
Led, Blue, T-1 (3Mm), 34Mcd, 465Nm; Led Color Forge 97K0026
LED, BLUE, T-1 (3MM), 34MCD, 465NM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:140mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, BLUE, T-1 (3MM), 34MCD, 465NM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:140mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97K0026
Product Name Led, Blue, T-1 (3Mm), 34Mcd, 465Nm; Led Color Forge
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 60 degrees
Luminous Intensity 140 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Replacement Lamps 24E & 24X -  - Data Display Products
Data Display Products
Specs
LED Type Red; Yellow; Green; Blue; White; Amber, Clear, Water Clear
Forward Voltage 250 volts
Lens Type Flat Lens (optional feature); Domed Lens (optional feature)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details