Forge Europa Limited Led, Blue, T-1 (3Mm), 70Mcd, 458Nm; Led Color Forge FNL-U300B22CDSL

Description
LED, BLUE, T-1 (3MM), 70MCD, 458NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.7V; Wavelength Typ:458nm; Luminous Intensity:70mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
Description
LED, BLUE, T-1 (3MM), 70MCD, 458NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.7V; Wavelength Typ:458nm; Luminous Intensity:70mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 (3Mm), 70Mcd, 458Nm; Led Color Forge - 97K0028 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 (3Mm), 70Mcd, 458Nm; Led Color Forge
97K0028
Led, Blue, T-1 (3Mm), 70Mcd, 458Nm; Led Color Forge 97K0028
LED, BLUE, T-1 (3MM), 70MCD, 458NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.7V; Wavelength Typ:458nm; Luminous Intensity:70mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, T-1 (3MM), 70MCD, 458NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.7V; Wavelength Typ:458nm; Luminous Intensity:70mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97K0028
Product Name Led, Blue, T-1 (3Mm), 70Mcd, 458Nm; Led Color Forge
LED Package: T-1 (3mm)
LED Type Blue; Blue
Peak Wavelength 458 nm (4580 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1246-1-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Led, Hp, Warm White, 3W, 140Lm; Product Range Lumex - 37AJ0987 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 100 degrees
View Details