LED DISPLAY, 20.3MM, BLUE; LED Color:Blue; Forward Current If:10mA; Forward Voltage:3.7V; Luminous Intensity:9mcd; No. of Digits / Alpha:1; Character Size:20.4mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 97K0059 |
| Product Name | Led Display, 20.3Mm, Blue; Led Color Forge |
| Display Type | Segmented |