DISPLAY, SEVEN SEGMENT, 10MM, BLUE; LED Color:Blue; Forward Current If:10mA; Forward Voltage:3.3V; Luminous Intensity:10mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 97K0051 |
| Product Name | Display, Seven Segment, 10Mm, Blue; Led Color Forge |
| Display Type | Segmented |