Forge Europa Limited Display, Seven Segment, 20Mm, Green; Led Colour Forge FEM-0801G0430BGWT1

Description
DISPLAY, SEVEN SEGMENT, 20MM, GREEN; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.05V; Luminous Intensity:30mcd; No. of Digits / Alpha:1; Character Size:20mm; Common Connection:Common Cathode; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
DISPLAY, SEVEN SEGMENT, 20MM, GREEN; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.05V; Luminous Intensity:30mcd; No. of Digits / Alpha:1; Character Size:20mm; Common Connection:Common Cathode; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 20Mm, Green; Led Colour Forge - 06AC5982 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 20Mm, Green; Led Colour Forge
06AC5982
Display, Seven Segment, 20Mm, Green; Led Colour Forge 06AC5982
DISPLAY, SEVEN SEGMENT, 20MM, GREEN; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.05V; Luminous Intensity:30mcd; No. of Digits / Alpha:1; Character Size:20mm; Common Connection:Common Cathode; Product Range:-; SVHC:NoRoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 20MM, GREEN; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.05V; Luminous Intensity:30mcd; No. of Digits / Alpha:1; Character Size:20mm; Common Connection:Common Cathode; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 06AC5982
Product Name Display, Seven Segment, 20Mm, Green; Led Colour Forge
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
Digital Display Instrument With Single Loop - H5100 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Character Type Alphanumeric
View Details