Foctek Photonics, Inc. CaF2 Window

Description
Besides standard windows, Foctek offers all kinds of custom-made windows according to customers’ requirement: Windows made from materials such as N-BK7, Fused Silica, Sapphire, CaF2, Silicon, Borofloat, Pyrex, or other optical glass supplied by Schott and Chinese CDGM are available upon request. Windows at any size is available upon request. Windows at shape of round, quadrate, triangular or other polygonal are available upon request. Windows with single-layer or multiple-layer AR, HR, PR coatings are available upon request.
Description
Besides standard windows, Foctek offers all kinds of custom-made windows according to customers’ requirement: Windows made from materials such as N-BK7, Fused Silica, Sapphire, CaF2, Silicon, Borofloat, Pyrex, or other optical glass supplied by Schott and Chinese CDGM are available upon request. Windows at any size is available upon request. Windows at shape of round, quadrate, triangular or other polygonal are available upon request. Windows with single-layer or multiple-layer AR, HR, PR coatings are available upon request.

Suppliers

Company
Product
Description
Supplier Links
CaF2 Window -  - Foctek Photonics, Inc.
Fuzhou, China
CaF2 Window
CaF2 Window
Besides standard windows, Foctek offers all kinds of custom-made windows according to customers’ requirement: Windows made from materials such as N-BK7, Fused Silica, Sapphire, CaF2, Silicon, Borofloat, Pyrex, or other optical glass supplied by Schott and Chinese CDGM are available upon request. Windows at any size is available upon request. Windows at shape of round, quadrate, triangular or other polygonal are available upon request. Windows with single-layer or multiple-layer AR, HR, PR coatings are available upon request.

Besides standard windows, Foctek offers all kinds of custom-made windows according to customers’ requirement:

  • Windows made from materials such as N-BK7, Fused Silica, Sapphire, CaF2, Silicon, Borofloat, Pyrex, or other optical glass supplied by Schott and Chinese CDGM are available upon request.
  • Windows at any size is available upon request.
  • Windows at shape of round, quadrate, triangular or other polygonal are available upon request.
  • Windows with single-layer or multiple-layer AR, HR, PR coatings are available upon request.
Supplier's Site

Technical Specifications

  Foctek Photonics, Inc.
Product Category Optical Windows
Product Name CaF2 Window
Window Material Calcium Fluoride
Windows Features No Coating (optional feature); Anti-Reflection Coating (optional feature)
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 8 to 30 mm (0.3150 to 1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Fiber Laser Protective Window, Fused Silica, 24 mm, 5 mm Thick, 1030-1090 nm - 632811-117 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1030 to 1090 nm
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-127-060-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
View Details