Newport MKS Fiber Laser Protective Window, Fused Silica, 24 mm, 5 mm Thick, 1030-1090 nm 632811-117

Description
The 632811-117 Fiber Laser Protective Window is made of fused silica material and is Trumpf® OEM compatible. It has a diameter of 0.94 in. (24 mm), edge thickness of 5.0 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.
Request a Quote
Description
The 632811-117 Fiber Laser Protective Window is made of fused silica material and is Trumpf® OEM compatible. It has a diameter of 0.94 in. (24 mm), edge thickness of 5.0 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Laser Protective Window, Fused Silica, 24 mm, 5 mm Thick, 1030-1090 nm - 632811-117 - Newport MKS
Irvine, CA, United States
Fiber Laser Protective Window, Fused Silica, 24 mm, 5 mm Thick, 1030-1090 nm
632811-117
Fiber Laser Protective Window, Fused Silica, 24 mm, 5 mm Thick, 1030-1090 nm 632811-117
The 632811-117 Fiber Laser Protective Window is made of fused silica material and is Trumpf® OEM compatible. It has a diameter of 0.94 in. (24 mm), edge thickness of 5.0 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.

The 632811-117 Fiber Laser Protective Window is made of fused silica material and is Trumpf® OEM compatible. It has a diameter of 0.94 in. (24 mm), edge thickness of 5.0 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 632811-117
Product Name Fiber Laser Protective Window, Fused Silica, 24 mm, 5 mm Thick, 1030-1090 nm
Window Material UV Grade Fused Silica; Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, High Power Laser Line, 50 mm Diameter, 1064 nm - 20QW20-1 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1064 nm
View Details
Laser Wedged Window, High-Energy, 25.4 mm Diameter, 650-1000 nm - 10Q20XAR.16 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 650-1000 nm
View Details
Parallel Optical Window, UV Fused Silica, 40.0 mm, λ/10, 250-450 nm - FSW17AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-450 nm
View Details
Interferometer Flat, UVFS, 25.4 mm, λ/10, 10-5 - 10QB20 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details