FMS USA, Inc. Force Measuring Journal ZMGZ207.3000

Description
The ZMGZ series force measuring journals are used to measure the tension in continuous material processing. Force measuring journals are utilized with rollers that have an internal bearing. A bearing mounts to the bearing seat of the load cell and fits inside the roller. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 100-3000N Sizes available for every application Stainless steel sensor Corrosion resistant, ultra durable
Datasheet
Description
The ZMGZ series force measuring journals are used to measure the tension in continuous material processing. Force measuring journals are utilized with rollers that have an internal bearing. A bearing mounts to the bearing seat of the load cell and fits inside the roller. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 100-3000N Sizes available for every application Stainless steel sensor Corrosion resistant, ultra durable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Journal - ZMGZ207.3000 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Journal
ZMGZ207.3000
Force Measuring Journal ZMGZ207.3000
The ZMGZ series force measuring journals are used to measure the tension in continuous material processing. Force measuring journals are utilized with rollers that have an internal bearing. A bearing mounts to the bearing seat of the load cell and fits inside the roller. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 100-3000N Sizes available for every application Stainless steel sensor Corrosion resistant, ultra durable

The ZMGZ series force measuring journals are used to measure the tension in continuous material processing. Force measuring journals are utilized with rollers that have an internal bearing. A bearing mounts to the bearing seat of the load cell and fits inside the roller.

Features

Advantages

10 times overload protectionNo recalibration required
20:1 force measuring rangeWide measuring capability
Nominal forces from 100-3000NSizes available for every application
Stainless steel sensorCorrosion resistant, ultra durable
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number ZMGZ207.3000
Product Name Force Measuring Journal
Force Rating 674 lbs (306 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

MR04-100 - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N, #4-40 - MR04-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Compression
Package Miniature
View Details
Subminiature Compression only Load Button Load Cell - SLB Series - Transducer Techniques, LLC
Specs
Force Rating 25 to 1000 lbs (11.34 to 454 kg)
Force Measured Compression
Package Pancake; Miniature
View Details
Tension and Compression Load Cell - X-S09-A-OP-W12 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 441 lbs (5 to 200 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-18N-E0-K1-G0 - KZ-011-0400-18N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 4.05 lbs (1.84 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers