FMS USA, Inc. Force Measuring Journal ZMGZ205.100

Description
The ZMGZ series force measuring journals are used to measure the tension in continuous material processing. Force measuring journals are utilized with rollers that have an internal bearing. A bearing mounts to the bearing seat of the load cell and fits inside the roller. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 100-3000N Sizes available for every application Stainless steel sensor Corrosion resistant, ultra durable
Datasheet
Description
The ZMGZ series force measuring journals are used to measure the tension in continuous material processing. Force measuring journals are utilized with rollers that have an internal bearing. A bearing mounts to the bearing seat of the load cell and fits inside the roller. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 100-3000N Sizes available for every application Stainless steel sensor Corrosion resistant, ultra durable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Journal - ZMGZ205.100 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Journal
ZMGZ205.100
Force Measuring Journal ZMGZ205.100
The ZMGZ series force measuring journals are used to measure the tension in continuous material processing. Force measuring journals are utilized with rollers that have an internal bearing. A bearing mounts to the bearing seat of the load cell and fits inside the roller. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 100-3000N Sizes available for every application Stainless steel sensor Corrosion resistant, ultra durable

The ZMGZ series force measuring journals are used to measure the tension in continuous material processing. Force measuring journals are utilized with rollers that have an internal bearing. A bearing mounts to the bearing seat of the load cell and fits inside the roller.

Features

Advantages

10 times overload protectionNo recalibration required
20:1 force measuring rangeWide measuring capability
Nominal forces from 100-3000NSizes available for every application
Stainless steel sensorCorrosion resistant, ultra durable
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number ZMGZ205.100
Product Name Force Measuring Journal
Force Rating 22.48 lbs (10.2 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Fatigue Rated Universal Load Cells - FFL(30/±20)U(C2)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details
Model 43 Compression Load Cell - SLC43/200000 - RDP Electrosense
Specs
Force Rating 200000 lbs (90703 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details