FMS USA, Inc. Force Measuring Bearing Block SMGZ400

Description
SMGZ force sensors are used in difficult ambient conditions, e.g. hydrocarbon media like, rolling oils or in high temperatures environments. They can be used in virtually any metal strip process. Features Advantages Overload protection, 10-times nominal measuring force No recalibration required Nominal forces of 2-100 kN Nominal forces suitable for all uses Stainless steel force sensors Permanently corrosion-resistant Protection class IP67 High level of operational safety
Datasheet
Description
SMGZ force sensors are used in difficult ambient conditions, e.g. hydrocarbon media like, rolling oils or in high temperatures environments. They can be used in virtually any metal strip process. Features Advantages Overload protection, 10-times nominal measuring force No recalibration required Nominal forces of 2-100 kN Nominal forces suitable for all uses Stainless steel force sensors Permanently corrosion-resistant Protection class IP67 High level of operational safety
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Bearing Block - SMGZ400 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Bearing Block
SMGZ400
Force Measuring Bearing Block SMGZ400
SMGZ force sensors are used in difficult ambient conditions, e.g. hydrocarbon media like, rolling oils or in high temperatures environments. They can be used in virtually any metal strip process. Features Advantages Overload protection, 10-times nominal measuring force No recalibration required Nominal forces of 2-100 kN Nominal forces suitable for all uses Stainless steel force sensors Permanently corrosion-resistant Protection class IP67 High level of operational safety

SMGZ force sensors are used in difficult ambient conditions, e.g. hydrocarbon media like, rolling oils or in high temperatures environments. They can be used in virtually any metal strip process.

Features

Advantages

Overload protection, 10-times nominal measuring forceNo recalibration required
Nominal forces of 2-100 kNNominal forces suitable for all uses
Stainless steel force sensorsPermanently corrosion-resistant
Protection class IP67High level of operational safety
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number SMGZ400
Product Name Force Measuring Bearing Block
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Plate / Platform
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-CS10-2M-H12-KL - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 11.03 lbs (2 to 5 kg)
Force Measured Compression
Output Analog Voltage
View Details
Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Model RLT Tension Load Cell - RLT0500 - RDP Electrosense
Specs
Force Rating 1102 lbs (500 kg)
Force Measured Tension
Output Analog Voltage
View Details