FMS USA, Inc. Force Measuring Roller RMGZ915.100.40.E

Description
The RMGZ900mini series sensors are designed as self contained cantilever mount sensors that minimise machine space requirements in narrow material processing applications. Features Advantages 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Parallel plane / double flexion beam design Material position and measurement consistent Stainless steel sensor, anodised roller Corrosion resistant, ultra-durable Roller length up to 100mm Wide variety of sizes available
Datasheet
Description
The RMGZ900mini series sensors are designed as self contained cantilever mount sensors that minimise machine space requirements in narrow material processing applications. Features Advantages 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Parallel plane / double flexion beam design Material position and measurement consistent Stainless steel sensor, anodised roller Corrosion resistant, ultra-durable Roller length up to 100mm Wide variety of sizes available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Roller - RMGZ915.100.40.E - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Roller
RMGZ915.100.40.E
Force Measuring Roller RMGZ915.100.40.E
The RMGZ900mini series sensors are designed as self contained cantilever mount sensors that minimise machine space requirements in narrow material processing applications. Features Advantages 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Parallel plane / double flexion beam design Material position and measurement consistent Stainless steel sensor, anodised roller Corrosion resistant, ultra-durable Roller length up to 100mm Wide variety of sizes available

The RMGZ900mini series sensors are designed as self contained cantilever mount sensors that minimise machine space requirements in narrow material processing applications.

Features

Advantages

10 times overload protectionRecalibration is not required
50:1 force measuring rangeWide measuring capability
Parallel plane / double flexion beam designMaterial position and measurement consistent
Stainless steel sensor, anodised rollerCorrosion resistant, ultra-durable
Roller length up to 100mmWide variety of sizes available
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number RMGZ915.100.40.E
Product Name Force Measuring Roller
Force Rating 11.24 lbs (5.1 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Cantilever
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Low Power ASIC - AF-3068 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, White Goods, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
RCP/SCP Series - RCP-4.250 - Strainsert
Specs
Force Rating 220000 lbs (99773 kg)
Package Load Pin
Output Analog Voltage
View Details
Model 73 Compression Load Cell - SLC73/000050 - RDP Electrosense
Specs
Force Rating 50 lbs (22.68 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details