FMS USA, Inc. Force Measuring Roller RMGZ831

Description
FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability Features Advantages Medium to high tension force (100-8000 N) Wide material processing range 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Lifetime lubricated ball bearings No maintenance necessary
Datasheet
Description
FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability Features Advantages Medium to high tension force (100-8000 N) Wide material processing range 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Lifetime lubricated ball bearings No maintenance necessary
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Roller - RMGZ831 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Roller
RMGZ831
Force Measuring Roller RMGZ831
FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability Features Advantages Medium to high tension force (100-8000 N) Wide material processing range 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Lifetime lubricated ball bearings No maintenance necessary

FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability

Features

Advantages

Medium to high tension force (100-8000 N)Wide material processing range
10 times overload protectionRecalibration is not required
50:1 force measuring rangeWide measuring capability
Lifetime lubricated ball bearingsNo maintenance necessary
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number RMGZ831
Product Name Force Measuring Roller
Force Rating 225 lbs (102 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Cantilever
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4500 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Universal Load Cell Load Buttons - FL7.5UB - Strainsert
Specs
Device Sensor / Transducer
View Details
Model 53 Compression Load Cell - SLC53/00050 - RDP Electrosense
Specs
Force Rating 50 lbs (22.68 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details