FMS USA, Inc. Force Measuring Roller RMGZ331

Description
The RMGZ 300 Series force measuring roller is used to measure the tension in wires, cables and similar materials. This dedicated measuring roller family was developed to work in rotating applications with high revolutions. Features Advantages Engineered to work in high revolution applications Resistant against Centrifugal and Coriolis forces 10 times overload protection No recalibration required 20: 1 force measuring range Wide measuring capability Nominal forces from 50 – 1000 N Sizes available for every application
Datasheet
Description
The RMGZ 300 Series force measuring roller is used to measure the tension in wires, cables and similar materials. This dedicated measuring roller family was developed to work in rotating applications with high revolutions. Features Advantages Engineered to work in high revolution applications Resistant against Centrifugal and Coriolis forces 10 times overload protection No recalibration required 20: 1 force measuring range Wide measuring capability Nominal forces from 50 – 1000 N Sizes available for every application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Roller - RMGZ331 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Roller
RMGZ331
Force Measuring Roller RMGZ331
The RMGZ 300 Series force measuring roller is used to measure the tension in wires, cables and similar materials. This dedicated measuring roller family was developed to work in rotating applications with high revolutions. Features Advantages Engineered to work in high revolution applications Resistant against Centrifugal and Coriolis forces 10 times overload protection No recalibration required 20: 1 force measuring range Wide measuring capability Nominal forces from 50 – 1000 N Sizes available for every application

The RMGZ 300 Series force measuring roller is used to measure the tension in wires, cables and similar materials. This dedicated measuring roller family was developed to work in rotating applications with high revolutions.

Features

Advantages

Engineered to work in high revolution applicationsResistant against Centrifugal and Coriolis forces
10 times overload protectionNo recalibration required
20: 1 force measuring rangeWide measuring capability
Nominal forces from 50 – 1000 NSizes available for every application
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Tension Meters
Product Number RMGZ331
Product Name Force Measuring Roller
Meter Style Cable or Fiber
Tension Range 225 lbs (102 kg)
Accuracy 0.5000 ±% Full Scale
Application Fixtured or Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Flange Tension Sensor - X-ZL10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Accuracy 0.1500 ±% Full Scale
Output Analog voltage signal
Features Temperature Compensated
View Details
Tension Electronics - PFEA 111, 112, 113 - ABB Measurement & Analytics
Specs
Meter Style Cable or Fiber
Application Hand-held or Portable
Local Interface Digital Front Panel
View Details
Belt Tension Meter - PCE-BTM 2000A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Strap or Belt
Accuracy 1 ±% Full Scale
Application Hand-held or Portable
View Details
CableView Tension Meter -  - RDI Technologies Inc.
RDI Technologies Inc.
Specs
Meter Style Cable or Fiber
Application Hand-held or Portable
Configuration Non-contact / Frequency
View Details