The RMGZ 300 Series force measuring roller is used to measure the tension in wires, cables and similar materials. This dedicated measuring roller family was developed to work in rotating applications with high revolutions.
|
Features |
Advantages |
| Engineered to work in high revolution applications | Resistant against Centrifugal and Coriolis forces |
| 10 times overload protection | No recalibration required |
| 20: 1 force measuring range | Wide measuring capability |
| Nominal forces from 50 – 1000 N | Sizes available for every application |
| FMS USA, Inc. | |
|---|---|
| Product Category | Tension Meters |
| Product Number | RMGZ315 |
| Product Name | Force Measuring Roller |
| Meter Style | Cable or Fiber |
| Tension Range | 11.24 lbs (5.1 kg) |
| Accuracy | 0.5000 ±% Full Scale |
| Application | Fixtured or Permanent |