FMS USA, Inc. Force Measuring Roller RMGZ123A

Description
FMS force measuring rollers of the RMGZ100 series are used to measure the tension in ropes, cables, wires and narrow web materials. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 3-300 N Size available for every application Lifetime lubricated ball bearings No maintenance necessary
Datasheet
Description
FMS force measuring rollers of the RMGZ100 series are used to measure the tension in ropes, cables, wires and narrow web materials. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 3-300 N Size available for every application Lifetime lubricated ball bearings No maintenance necessary
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Roller - RMGZ123A - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Roller
RMGZ123A
Force Measuring Roller RMGZ123A
FMS force measuring rollers of the RMGZ100 series are used to measure the tension in ropes, cables, wires and narrow web materials. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 3-300 N Size available for every application Lifetime lubricated ball bearings No maintenance necessary

FMS force measuring rollers of the RMGZ100 series are used to measure the tension in ropes, cables, wires and narrow web materials.

Features

Advantages

10 times overload protectionNo recalibration required
20:1 force measuring rangeWide measuring capability
Nominal forces from 3-300 NSize available for every application
Lifetime lubricated ball bearingsNo maintenance necessary
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number RMGZ123A
Product Name Force Measuring Roller
Force Rating 67.44 lbs (30.59 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Cantilever
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Universal Load Cells - FL100U - Strainsert
Specs
Force Rating 100000 lbs (45351 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Tension and Compression Load Cell - X-S09-A-OP-M13 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 0.5511 to 11.03 lbs (0.2500 to 5 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K1-G0 - KZ-011-0400-50N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers